The PI5A100Q is a quad single-pole double-throw (4SPDT) CMOS analog switch designed for single supply operation within a voltage range of +2V to +6V. It features a low on-resistance of 6,Ѷ typical at a 5V supply, which minimizes distortion and error voltages. The device offers on-resistance matching between channels of 0.4,Ѷ typical and flatness of less than 2,Ѷ, ensuring consistent performance across multiple channels. This switch is characterized by fast switching speeds with a turn-on time of 8ns typical and low crosstalk of -100dB at 10 MHz, making it suitable for high-speed applications. It supports high-current channel capability exceeding 100mA and is TTL/CMOS logic compatible, which facilitates integration into various digital systems. The PI5A100Q is also noted for its low power consumption of 0.5µW typical and is available in both 16-pin SOIC and QSOP packages. The device is ideal for applications in audio and video switching, LAN switches, telecommunications systems, and battery-powered systems, operating effectively over an industrial temperature range of -40°C to +85°C.
4 Circuit IC Switch 2:1 10Ohm 16-QSOP
IC SWITCH SPDT X 4 10OHM 16QSOP Product overview: PI5A100Q from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 10OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-PI5A100Q can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 10Ohm 16-QSOP
IC SWITCH QUAD SPDT 16QSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI5A100Q-ND | 747-PI5A100Q | PI5A100Q | PI5A100Q |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 10OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | |||
| Ron | 10 ohms | 0.8000 ohms | 10 ohms | 0.8000 ohms |
| Bandwidth | 230 MHz | 230 MHz | 230 MHz | 230 MHz |
| tON | 15 ns |