DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS5V202XVEX PI4ULS5V202XVEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930467-PI4ULS5V202XV EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2) Package: 8-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V202XVEXTR, PI4ULS5V202XVEXDKR, PI4ULS5V202XVEXCT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930467-PI4ULS5V202XV EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2) Package: 8-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V202XVEXTR, PI4ULS5V202XVEXDKR, PI4ULS5V202XVEXCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS5V202XVEX - 930467-PI4ULS5V202XVEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS5V202XVEX
930467-PI4ULS5V202XVEX
Logic - Logic - Translators, Level Shifters - PI4ULS5V202XVEX 930467-PI4ULS5V202XVEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930467-PI4ULS5V202XV EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2) Package: 8-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V202XVEXTR, PI4ULS5V202XVEXDKR, PI4ULS5V202XVEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930467-PI4ULS5V202XVEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)
Package: 8-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (1.6x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS5V202XVEXTR, PI4ULS5V202XVEXDKR, PI4ULS5V202XVEXCT

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202XVEXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V202XVEXCT-ND
Translators, Level Shifters PI4ULS5V202XVEXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202XVEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V202XVEXDKR-ND
Translators, Level Shifters PI4ULS5V202XVEXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202XVEXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V202XVEXTR-ND
Translators, Level Shifters PI4ULS5V202XVEXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS5V202XVEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS5V202XVEX
Logic - Translators, Level Shifters PI4ULS5V202XVEX
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. - 76AH5937 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
76AH5937
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. 76AH5937
BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS5V202XVEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS5V202XVEX
Translators, Level Shifters PI4ULS5V202XVEX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202XVEX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI4ULS5V202XVEX
Translators, Level Shifters PI4ULS5V202XVEX
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS5V202XVEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS5V202XVEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS5V202XVEX
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 930467-PI4ULS5V202XVEX PI4ULS5V202XVEXCT-ND PI4ULS5V202XVEX 76AH5937 PI4ULS5V202XVEX PI4ULS5V202XVEX PI4ULS5V202XVEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS5V202XVEX Translators, Level Shifters Logic - Translators, Level Shifters Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 8-UDFN 8-UDFN 8-UDFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Translators, Level Shifters - MC100H605FN - Lingto Electronic Limited
Specs
Logic Family ECL; ECL
View Details
2-bit bidirectional multi-voltage level translator; open-drain; push-pull - NCA9306GSX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1203 SOT1203
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1922407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family ECL; LVPECL
Package Type μMAX
Output Type LVPECL
View Details