DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS5V202UEX PI4ULS5V202UEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889180-PI4ULS5V202UE X Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V202UEX-ND, PI4ULS5V202UEXDITR, PI4ULS5V202UEXDIDKR, PI4ULS5V202UEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889180-PI4ULS5V202UE X Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V202UEX-ND, PI4ULS5V202UEXDITR, PI4ULS5V202UEXDIDKR, PI4ULS5V202UEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS5V202UEX - 889180-PI4ULS5V202UEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS5V202UEX
889180-PI4ULS5V202UEX
Logic - Logic - Translators, Level Shifters - PI4ULS5V202UEX 889180-PI4ULS5V202UEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889180-PI4ULS5V202UE X Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V202UEX-ND, PI4ULS5V202UEXDITR, PI4ULS5V202UEXDIDKR, PI4ULS5V202UEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889180-PI4ULS5V202UEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS5V202UEX-ND, PI4ULS5V202UEXDITR, PI4ULS5V202UEXDIDKR, PI4ULS5V202UEXDICT

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202UEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V202UEXDIDKR-ND
Translators, Level Shifters PI4ULS5V202UEXDIDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202UEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V202UEXDICT-ND
Translators, Level Shifters PI4ULS5V202UEXDICT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202UEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V202UEXDITR-ND
Translators, Level Shifters PI4ULS5V202UEXDITR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS5V202UEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS5V202UEX
Logic - Translators, Level Shifters PI4ULS5V202UEX
IC TRNSLTR BIDIRECTIONAL 8MSOP

IC TRNSLTR BIDIRECTIONAL 8MSOP

Supplier's Site Datasheet
Bidir Volt Level Translator, -40To85Degc Diodes Inc. - 29AK3671 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Level Translator, -40To85Degc Diodes Inc.
29AK3671
Bidir Volt Level Translator, -40To85Degc Diodes Inc. 29AK3671
BIDIR VOLT LEVEL TRANSLATOR, -40TO85DEGC

BIDIR VOLT LEVEL TRANSLATOR, -40TO85DEGC

Supplier's Site
Translators, Level Shifters - PI4ULS5V202UEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS5V202UEX
Translators, Level Shifters PI4ULS5V202UEX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V202UEX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI4ULS5V202UEX
Translators, Level Shifters PI4ULS5V202UEX
IC TRNSLTR BIDIRECTIONAL 8MSOP

IC TRNSLTR BIDIRECTIONAL 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS5V202UEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS5V202UEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS5V202UEX
IC TRNSLTR BIDIRECTIONAL 8MSOP

IC TRNSLTR BIDIRECTIONAL 8MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 889180-PI4ULS5V202UEX PI4ULS5V202UEXDIDKR-ND PI4ULS5V202UEX 29AK3671 PI4ULS5V202UEX PI4ULS5V202UEX PI4ULS5V202UEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS5V202UEX Translators, Level Shifters Logic - Translators, Level Shifters Bidir Volt Level Translator, -40To85Degc Diodes Inc. Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products