DIODES Incorporated Translators, Level Shifters PI4ULS5V201TAEX

Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - PI4ULS5V201TAEXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V201TAEXTR-ND
Translators, Level Shifters PI4ULS5V201TAEXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V201TAEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V201TAEXDKR-ND
Translators, Level Shifters PI4ULS5V201TAEXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V201TAEXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V201TAEXCT-ND
Translators, Level Shifters PI4ULS5V201TAEXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - PI4ULS5V201TAEX - 930466-PI4ULS5V201TAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS5V201TAEX
930466-PI4ULS5V201TAEX
Logic - Logic - Translators, Level Shifters - PI4ULS5V201TAEX 930466-PI4ULS5V201TAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930466-PI4ULS5V201TA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V201TAEXTR, PI4ULS5V201TAEXDKR, PI4ULS5V201TAEXCT

Manufacturer: Diodes Incorporated
Win Source Part Number: 930466-PI4ULS5V201TAEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS5
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS5V201TAEXTR, PI4ULS5V201TAEXDKR, PI4ULS5V201TAEXCT

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS5V201TAEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS5V201TAEX
Logic - Translators, Level Shifters PI4ULS5V201TAEX
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS5V201TAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS5V201TAEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS5V201TAEX
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site
Translators, Level Shifters - PI4ULS5V201TAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS5V201TAEX
Translators, Level Shifters PI4ULS5V201TAEX
Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Voltage Level Translator Bidirectional 1 Circuit 1 Channel 20Mbps SOT-23-6

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V201TAEX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI4ULS5V201TAEX
Translators, Level Shifters PI4ULS5V201TAEX
IC TRNSLTR BIDIRECTIONAL SOT23-6

IC TRNSLTR BIDIRECTIONAL SOT23-6

Supplier's Site Datasheet
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. - 76AH5936 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
76AH5936
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. 76AH5936
BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number PI4ULS5V201TAEXTR-ND 930466-PI4ULS5V201TAEX PI4ULS5V201TAEX PI4ULS5V201TAEX PI4ULS5V201TAEX PI4ULS5V201TAEX 76AH5936
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - PI4ULS5V201TAEX Logic - Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
Package Type SOT-23-6 SOT-23-6 SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
2-bit dual supply translating transceiver; 3-state - 74AXP2T45DCH - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
6 suppliers