DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS5V108ZBAEX PI4ULS5V108ZBAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930465-PI4ULS5V108ZB AEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (2.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V108ZBAEXDITR , PI4ULS5V108ZBAEXDICT , PI4ULS5V108ZBAEXDIDK R
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930465-PI4ULS5V108ZB AEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (2.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V108ZBAEXDITR , PI4ULS5V108ZBAEXDICT , PI4ULS5V108ZBAEXDIDK R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS5V108ZBAEX - 930465-PI4ULS5V108ZBAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS5V108ZBAEX
930465-PI4ULS5V108ZBAEX
Logic - Logic - Translators, Level Shifters - PI4ULS5V108ZBAEX 930465-PI4ULS5V108ZBAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930465-PI4ULS5V108ZB AEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5) Package: 20-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS5 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (2.5x4.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS5V108ZBAEXDITR , PI4ULS5V108ZBAEXDICT , PI4ULS5V108ZBAEXDIDK R

Manufacturer: Diodes Incorporated
Win Source Part Number: 930465-PI4ULS5V108ZBAEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MHz 20-VQFN (2.5x4.5)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS5
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (2.5x4.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS5V108ZBAEXDITR, PI4ULS5V108ZBAEXDICT, PI4ULS5V108ZBAEXDIDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 930465-PI4ULS5V108ZBAEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS5V108ZBAEX
Package Type Other; 20-VQFN (2.5x4.5)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HC194DB/DG,118-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 54166DM - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details