Win Source Part Number: 1338395-PI4ULS5V108Q
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Series: ULS
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Output Type: Tri-State, Non-Inverted
Data Rate: 100MBd
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Mounting Type: Surface Mount
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: PI4ULS5V108
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MBd 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MBd 20-TSSOP
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MBd 20-TSSOP
INTERFACE ULS TSSOP-20
INTERFACE ULS TSSOP-20
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100MBd 20-TSSOP
BIDIR VOLT LVL TRANSLATOR, -40TO125DEG C
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1338395-PI4ULS5V108Q1LEX | PI4ULS5V108Q1LEXDITR-ND | PI4ULS5V108Q1LEX | PI4ULS5V108Q1LEX | PI4ULS5V108Q1LEX | 29AK3668 |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Bidir Volt Lvl Translator, -40To125Deg C Diodes Inc. |
| Package Type | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |