DIODES Incorporated Translators, Level Shifters PI4ULS5V106ZHDEX

Description
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)
Request a Quote
Description
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PI4ULS5V106ZHDEX is a 6-channel, bi-directional level shifter designed for open-drain and push-pull applications. It operates with a reference voltage range of 0V to 5V and supports input/output voltage levels from 0V to 5V. The device features a maximum channel current of 128mA and an ambient temperature range of -40°C to 85°C. The on-state resistance varies depending on the reference voltage, with typical values of 8,Ѷ at 3.3V and 9,Ѷ at 1.8V for a 64mA load. The device is packaged in a 16-pin UQFN (3x3 mm) format, making it suitable for compact designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers looking for a reliable level shifter for their projects may find this product suitable due to its robust specifications and versatility in handling different voltage levels.

Datasheet Summary
Powered by GS/AI

The PI4ULS5V106ZHDEX is a 6-channel, bi-directional level shifter designed for open-drain and push-pull applications. It operates with a reference voltage range of 0V to 5V and supports input/output voltage levels from 0V to 5V. The device features a maximum channel current of 128mA and an ambient temperature range of -40°C to 85°C. The on-state resistance varies depending on the reference voltage, with typical values of 8,Ѷ at 3.3V and 9,Ѷ at 1.8V for a 64mA load. The device is packaged in a 16-pin UQFN (3x3 mm) format, making it suitable for compact designs. It is compliant with RoHS standards, ensuring it meets environmental regulations. Engineers looking for a reliable level shifter for their projects may find this product suitable due to its robust specifications and versatility in handling different voltage levels.

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - PI4ULS5V106ZHDEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V106ZHDEXDITR-ND
Translators, Level Shifters PI4ULS5V106ZHDEXDITR-ND
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V106ZHDEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V106ZHDEXDICT-ND
Translators, Level Shifters PI4ULS5V106ZHDEXDICT-ND
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS5V106ZHDEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS5V106ZHDEXDIDKR-ND
Translators, Level Shifters PI4ULS5V106ZHDEXDIDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Buy Now Datasheet
Bidir Volt Level Translator, -40To85Degc Diodes Inc. - 29AK3666 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Level Translator, -40To85Degc Diodes Inc.
29AK3666
Bidir Volt Level Translator, -40To85Degc Diodes Inc. 29AK3666
BIDIR VOLT LEVEL TRANSLATOR, -40TO85DEGC

BIDIR VOLT LEVEL TRANSLATOR, -40TO85DEGC

Supplier's Site
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS5V106ZHDEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS5V106ZHDEX
INTERFACE ULS U-QFN3030-16

INTERFACE ULS U-QFN3030-16

Supplier's Site
Translators, Level Shifters - PI4ULS5V106ZHDEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS5V106ZHDEX
Translators, Level Shifters PI4ULS5V106ZHDEX
Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Voltage Level Translator Bidirectional 1 Circuit 6 Channel 100MHz 16-UQFN (3x3)

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS5V106ZHDEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS5V106ZHDEX
Logic - Translators, Level Shifters PI4ULS5V106ZHDEX
INTERFACE ULS U-QFN3030-16

INTERFACE ULS U-QFN3030-16

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number PI4ULS5V106ZHDEXDITR-ND 29AK3666 PI4ULS5V106ZHDEX PI4ULS5V106ZHDEX PI4ULS5V106ZHDEX
Product Name Translators, Level Shifters Bidir Volt Level Translator, -40To85Degc Diodes Inc. Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 16-UFQFN Exposed Pad 16-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SIM card interface level translator - NXT4556AURZ - Nexperia B.V.
Specs
Package Type SOT8057-1 SOT8057-1
Features RoHS; ESD Protection
Operating Temperature 85 C (185 F)
View Details
2 suppliers
Translator ICs - 1899296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family LVCMOS/LVTTL
Package Type SSOP; TSSOP; TSSOP
Output Type 3-State; 3 State
View Details
SN74GTLP21395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - 74GTLP21395PWRE4 - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP
Input Voltage 3.15 to 3.45 volts
View Details