Manufacturer: Diodes Incorporated
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201509-PI4ULS3V504Z
Number of Circuits: 1
Data Rate: 200 Mbps
Channel Type: Bidirectional
Number of Pins: 12
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.35 V
Logic Function: Translator
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1201509-PI4ULS3V504ZMEX |
| Product Name | Custom Parts - Custom Parts (N - R) - PI4ULS3V504ZMEX |