DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V504AZMAEX PI4ULS3V504AZMAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930463-PI4ULS3V504AZ MAEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-UQFN (1.7x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930463-PI4ULS3V504AZ MAEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-UQFN (1.7x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V504AZMAEX - 930463-PI4ULS3V504AZMAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V504AZMAEX
930463-PI4ULS3V504AZMAEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V504AZMAEX 930463-PI4ULS3V504AZMAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930463-PI4ULS3V504AZ MAEX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2) Package: 12-UFQFN Package: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 12-UQFN (1.7x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 930463-PI4ULS3V504AZMAEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 200Mbps 12-UQFN (1.7x2)
Package: 12-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 12-UQFN (1.7x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 930463-PI4ULS3V504AZMAEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V504AZMAEX
Package Type Other; 12-UQFN (1.7x2)
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 74HCT595BQ - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State; Tri-State
View Details
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 74ALVC164245ZRDR - 1130907-74ALVC164245ZRDR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details