DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V501TAEX PI4ULS3V501TAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889177-PI4ULS3V501TA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 280Mbps SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V501TAEXDIDKR , PI4ULS3V501TAEXDITR, PI4ULS3V501TAEXDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889177-PI4ULS3V501TA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 280Mbps SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V501TAEXDIDKR , PI4ULS3V501TAEXDITR, PI4ULS3V501TAEXDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V501TAEX - 889177-PI4ULS3V501TAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V501TAEX
889177-PI4ULS3V501TAEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V501TAEX 889177-PI4ULS3V501TAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889177-PI4ULS3V501TA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 280Mbps SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V501TAEXDIDKR , PI4ULS3V501TAEXDITR, PI4ULS3V501TAEXDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 889177-PI4ULS3V501TAEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 280Mbps SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS3
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS3V501TAEXDIDKR, PI4ULS3V501TAEXDITR, PI4ULS3V501TAEXDICT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 889177-PI4ULS3V501TAEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V501TAEX
Package Type Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BZX - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
2 suppliers
 - 7989045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Logic - Translators, Level Shifters - 74AVCAH164245ZQLR - 076153-74AVCAH164245ZQLR - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Package Type BGA; Other; 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details