DIODES Incorporated Connectors,Interconnects PI4ULS3V4857GEAEX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Translator Type: Mixed Signal Channel Type: Independent Number of Circuits: 10 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V Output Type: Open Collector Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 16-WFLGA
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Translator Type: Mixed Signal Channel Type: Independent Number of Circuits: 10 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V Output Type: Open Collector Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 16-WFLGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Translator Type: Mixed Signal Channel Type: Independent Number of Circuits: 10 Voltage - VCCA: 1 V ~ 3.6 V Voltage - VCCB: 1.8 V ~ 5.5 V Output Type: Open Collector Operating Temperature: -40°C ~ 85°C Mounting Type: Requires Holder Package / Case: 16-WFLGA

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Translator Type: Mixed Signal
Channel Type: Independent
Number of Circuits: 10
Voltage - VCCA: 1 V ~ 3.6 V
Voltage - VCCB: 1.8 V ~ 5.5 V
Output Type: Open Collector
Operating Temperature: -40°C ~ 85°C
Mounting Type: Requires Holder
Package / Case: 16-WFLGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Male To SMA Male RF Adapter - ET-SMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details