DIODES Incorporated Translators, Level Shifters PI4ULS3V304ZMEX

Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - PI4ULS3V304ZMEXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V304ZMEXTR-ND
Translators, Level Shifters PI4ULS3V304ZMEXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Logic - Logic - Translators, Level Shifters - PI4ULS3V304ZMEX - 930462-PI4ULS3V304ZMEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V304ZMEX
930462-PI4ULS3V304ZMEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V304ZMEX 930462-PI4ULS3V304ZMEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930462-PI4ULS3V304ZM EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2) Package: Reel - TR Package: 12-UFQFN Mounting: Surface Mount Part Status: Obsolete Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: 12-UQFN (1.7x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V304ZMEXCT, PI4ULS3V304ZMEXTR, PI4ULS3V304ZMEXDKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930462-PI4ULS3V304ZMEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
Package: Reel - TR
Package: 12-UFQFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PI4ULS3
Categories: Integrated Circuits (ICs)
Case / Package: 12-UQFN (1.7x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS3V304ZMEXCT, PI4ULS3V304ZMEXTR, PI4ULS3V304ZMEXDKR

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V304ZMEX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI4ULS3V304ZMEX
Translators, Level Shifters PI4ULS3V304ZMEX
IC TRNSLTR BIDIRECTIONAL 12QFN

IC TRNSLTR BIDIRECTIONAL 12QFN

Supplier's Site Datasheet
Logic - Translators, Level Shifters - PI4ULS3V304ZMEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V304ZMEX
Logic - Translators, Level Shifters PI4ULS3V304ZMEX
IC TRNSLTR BIDIRECTIONAL 12QFN

IC TRNSLTR BIDIRECTIONAL 12QFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V304ZMEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V304ZMEX
Translators, Level Shifters PI4ULS3V304ZMEX
Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)

Buy Now Datasheet
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. - 76AH5932 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
76AH5932
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. 76AH5932
BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number PI4ULS3V304ZMEXTR-ND 930462-PI4ULS3V304ZMEX PI4ULS3V304ZMEX PI4ULS3V304ZMEX PI4ULS3V304ZMEX 76AH5932
Product Name Translators, Level Shifters Logic - Logic - Translators, Level Shifters - PI4ULS3V304ZMEX Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
Package Type 12-UFQFN 12-UFQFN 12-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
Logic - Translators, Level Shifters - 100397QI - Lingto Electronic Limited
Specs
Logic Family TTL; ECL; ECL
Translation Both
View Details
SN74FB2040 8-Bit TTL/BTL Transceivers - SN74FB2040RCG3 - Texas Instruments
Specs
Logic Family TTL
Package Type QFP
Input Voltage 4.5 to 5.5 volts
View Details
2-bit dual-supply buffer/level translator with Schmitt-trigger; 3-state - NXU0202DC-Q100H - Nexperia B.V.
Specs
Package Type SOT765-1 SOT765-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers