DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V302XVEX PI4ULS3V302XVEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930461-PI4ULS3V302XV EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2) Package: 8-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3V302 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1134-PI4ULS3V302XVEX TR, PI4ULS3V302XVEXDKR, 1134-PI4ULS3V302XVEX CT, PI4ULS3V302XVEXCT, PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXDKR, -PI4ULS3V302XVEXCT, 1134-PI4ULS3V302XVEX DKR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 930461-PI4ULS3V302XV EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2) Package: 8-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3V302 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1134-PI4ULS3V302XVEX TR, PI4ULS3V302XVEXDKR, 1134-PI4ULS3V302XVEX CT, PI4ULS3V302XVEXCT, PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXDKR, -PI4ULS3V302XVEXCT, 1134-PI4ULS3V302XVEX DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V302XVEX - 930461-PI4ULS3V302XVEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V302XVEX
930461-PI4ULS3V302XVEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V302XVEX 930461-PI4ULS3V302XVEX
Manufacturer: Diodes Incorporated Win Source Part Number: 930461-PI4ULS3V302XV EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2) Package: 8-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3V302 Categories: Integrated Circuits (ICs) Case / Package: 8-UDFN (1.6x1.2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 40 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1134-PI4ULS3V302XVEX TR, PI4ULS3V302XVEXDKR, 1134-PI4ULS3V302XVEX CT, PI4ULS3V302XVEXCT, PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXDKR, -PI4ULS3V302XVEXCT, 1134-PI4ULS3V302XVEX DKR

Manufacturer: Diodes Incorporated
Win Source Part Number: 930461-PI4ULS3V302XVEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)
Package: 8-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS3V302
Categories: Integrated Circuits (ICs)
Case / Package: 8-UDFN (1.6x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1134-PI4ULS3V302XVEXTR, PI4ULS3V302XVEXDKR, 1134-PI4ULS3V302XVEXCT, PI4ULS3V302XVEXCT, PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXTR, -PI4ULS3V302XVEXDKR, -PI4ULS3V302XVEXCT, 1134-PI4ULS3V302XVEXDKR

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V302XVEXCT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V302XVEXCT-ND
Translators, Level Shifters PI4ULS3V302XVEXCT-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V302XVEXDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V302XVEXDKR-ND
Translators, Level Shifters PI4ULS3V302XVEXDKR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V302XVEXTR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V302XVEXTR-ND
Translators, Level Shifters PI4ULS3V302XVEXTR-ND
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS3V302XVEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V302XVEX
Logic - Translators, Level Shifters PI4ULS3V302XVEX
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V302XVEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V302XVEX
Translators, Level Shifters PI4ULS3V302XVEX
Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Voltage Level Translator Bidirectional 1 Circuit 2 Channel 140Mbps 8-UDFN (1.6x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS3V302XVEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS3V302XVEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS3V302XVEX
IC TRNSLTR BIDIRECTIONAL 8UDFN

IC TRNSLTR BIDIRECTIONAL 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 930461-PI4ULS3V302XVEX PI4ULS3V302XVEXCT-ND PI4ULS3V302XVEX PI4ULS3V302XVEX PI4ULS3V302XVEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V302XVEX Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Package Type 8-UFDFN 8-UFDFN
Unlock Full Specs
to access all available technical data

Similar Products

2-bit bidirectional multi-voltage level translator; open-drain; push-pull - LSF0202GSX - Nexperia B.V.
Specs
Translation Up; Down
Package Type SOT1203 SOT1203
Features RoHS; ESD Protection
View Details
2 suppliers
Translator ICs - 1899184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family Max3391
Package Type SSOP; Tssop
Output Type 3 state
View Details
Translators, Level Shifters - 296-LSF0102DDFRTR-ND - DigiKey
Specs
Package Type SOT-23-8 Thin, TSOT-23-8
Output Type Open Drain; Push-Pull
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers