DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V204ZBEX PI4ULS3V204ZBEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805906-PI4ULS3V204ZB EX Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 4 Output Type: Open Drain, Push-Pull Data Rate: 2Mbps, 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.1V ~ 3.6V Voltage - VCCB: 1.1V ~ 3.6V Supplier Device Package: 14-TQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 805906-PI4ULS3V204ZB EX Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 4 Output Type: Open Drain, Push-Pull Data Rate: 2Mbps, 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.1V ~ 3.6V Voltage - VCCB: 1.1V ~ 3.6V Supplier Device Package: 14-TQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V204ZBEX - 805906-PI4ULS3V204ZBEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V204ZBEX
805906-PI4ULS3V204ZBEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V204ZBEX 805906-PI4ULS3V204ZBEX
Manufacturer: Diodes Incorporated Win Source Part Number: 805906-PI4ULS3V204ZB EX Packaging: Reel Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 4 Output Type: Open Drain, Push-Pull Data Rate: 2Mbps, 24Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 1 Voltage - VCCA: 1.1V ~ 3.6V Voltage - VCCB: 1.1V ~ 3.6V Supplier Device Package: 14-TQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-VFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited)

Manufacturer: Diodes Incorporated
Win Source Part Number: 805906-PI4ULS3V204ZBEX
Packaging: Reel
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 4
Output Type: Open Drain, Push-Pull
Data Rate: 2Mbps, 24Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 1
Voltage - VCCA: 1.1V ~ 3.6V
Voltage - VCCB: 1.1V ~ 3.6V
Supplier Device Package: 14-TQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)

Buy Now
Translators, Level Shifters - PI4ULS3V204ZBEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V204ZBEXDICT-ND
Translators, Level Shifters PI4ULS3V204ZBEXDICT-ND
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V204ZBEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V204ZBEXDITR-ND
Translators, Level Shifters PI4ULS3V204ZBEXDITR-ND
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V204ZBEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V204ZBEXDIDKR-ND
Translators, Level Shifters PI4ULS3V204ZBEXDIDKR-ND
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS3V204ZBEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS3V204ZBEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS3V204ZBEX
IC TRNSLTR BIDIRECTIONAL 14TQFN

IC TRNSLTR BIDIRECTIONAL 14TQFN

Supplier's Site
Logic - Translators, Level Shifters - PI4ULS3V204ZBEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V204ZBEX
Logic - Translators, Level Shifters PI4ULS3V204ZBEX
IC TRNSLTR BIDIRECTIONAL 14TQFN

IC TRNSLTR BIDIRECTIONAL 14TQFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V204ZBEX - ODG (Origin Data Global)
Shenzhen, China
Translators, Level Shifters
PI4ULS3V204ZBEX
Translators, Level Shifters PI4ULS3V204ZBEX
IC TRNSLTR BIDIRECTIONAL 14TQFN

IC TRNSLTR BIDIRECTIONAL 14TQFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V204ZBEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V204ZBEX
Translators, Level Shifters PI4ULS3V204ZBEX
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TQFN (3.5x3.5)

Buy Now Datasheet
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. - 76AH5931 - Newark, An Avnet Company
Chicago, IL, United States
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
76AH5931
Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. 76AH5931
BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 805906-PI4ULS3V204ZBEX PI4ULS3V204ZBEXDICT-ND PI4ULS3V204ZBEX PI4ULS3V204ZBEX PI4ULS3V204ZBEX PI4ULS3V204ZBEX 76AH5931
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V204ZBEX Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters Translators, Level Shifters Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Translators, Level Shifters - 74LVCC3245APWR-P - Quarktwin Technology Ltd.
Specs
Package Type SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Output Type 3-State; Tri-State
Features RoHS
View Details
4-bit dual-supply voltage level translating buffer with Schmitt-trigger; 3-state - NXU0304BQX - Nexperia B.V.
Specs
Package Type SOT762-1 SOT762-1
Output Type 3-State
Features RoHS; ESD Protection
View Details
2 suppliers