Manufacturer: Diodes Incorporated
Win Source Part Number: 930460-PI4ULS3V204LE
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PI4ULS3
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS3V204LE-ND, PI4ULS3V204LEDI
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TSSOP
BIDIR VOLT LVL TRANSLATOR, -40TO85DEG C ROHS COMPLIANT: YES
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 14-TSSOP
IC TRNSLTR BIDIRECTIONAL 14TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 930460-PI4ULS3V204LE | PI4ULS3V204LEDI-ND | 76AH5930 | PI4ULS3V204LE | PI4ULS3V204LE | PI4ULS3V204LE |
| Product Name | Logic - Logic - Translators, Level Shifters - PI4ULS3V204LE | Translators, Level Shifters | Bidir Volt Lvl Translator, -40To85Deg C Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters |
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |