DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAEX PI4ULS3V204GAEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889176-PI4ULS3V204GA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87) Package: 12-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.37x1.87) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V204GAEXDIDKR , PI4ULS3V204GAEXDITR, PI4ULS3V204GAEXDICT, PI4ULS3V204GAEX-ND
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 889176-PI4ULS3V204GA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87) Package: 12-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.37x1.87) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V204GAEXDIDKR , PI4ULS3V204GAEXDITR, PI4ULS3V204GAEXDICT, PI4ULS3V204GAEX-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAEX - 889176-PI4ULS3V204GAEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAEX
889176-PI4ULS3V204GAEX
Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAEX 889176-PI4ULS3V204GAEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889176-PI4ULS3V204GA EX Series: ULS Operating Temperature Range: -40°C ~ 85°C (TA) Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87) Package: 12-UFBGA, CSPBGA Package: Reel - TR Mounting: Surface Mount Family Name: PI4ULS3 Categories: Integrated Circuits (ICs) Case / Package: 12-CSP (1.37x1.87) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4ULS3V204GAEXDIDKR , PI4ULS3V204GAEXDITR, PI4ULS3V204GAEXDICT, PI4ULS3V204GAEX-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 889176-PI4ULS3V204GAEX
Series: ULS
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)
Package: 12-UFBGA, CSPBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4ULS3
Categories: Integrated Circuits (ICs)
Case / Package: 12-CSP (1.37x1.87)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4ULS3V204GAEXDIDKR, PI4ULS3V204GAEXDITR, PI4ULS3V204GAEXDICT, PI4ULS3V204GAEX-ND

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V204GAEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V204GAEXDICT-ND
Translators, Level Shifters PI4ULS3V204GAEXDICT-ND
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V204GAEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V204GAEXDITR-ND
Translators, Level Shifters PI4ULS3V204GAEXDITR-ND
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Buy Now Datasheet
Translators, Level Shifters - PI4ULS3V204GAEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V204GAEXDIDKR-ND
Translators, Level Shifters PI4ULS3V204GAEXDIDKR-ND
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4ULS3V204GAEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4ULS3V204GAEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4ULS3V204GAEX
IC TRNSLTR BIDIRECTIONAL 12CSP

IC TRNSLTR BIDIRECTIONAL 12CSP

Supplier's Site
Translators, Level Shifters - PI4ULS3V204GAEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V204GAEX
Translators, Level Shifters PI4ULS3V204GAEX
Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS3V204GAEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V204GAEX
Logic - Translators, Level Shifters PI4ULS3V204GAEX
IC TRNSLTR BIDIRECTIONAL 12CSP

IC TRNSLTR BIDIRECTIONAL 12CSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 889176-PI4ULS3V204GAEX PI4ULS3V204GAEXDICT-ND PI4ULS3V204GAEX PI4ULS3V204GAEX PI4ULS3V204GAEX
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V204GAEX Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Logic - Translators, Level Shifters
Package Type 12-UFBGA, CSPBGA BGA BGA; 12-UFBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1906009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type Sct0
Output Type 3 state, open drain
View Details
Translators, Level Shifters - 1727-74AVC4T774GU-Q100ZTR-ND - DigiKey
Specs
Package Type 16-XFQFN
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details