DIODES Incorporated Translators, Level Shifters PI4ULS3V16ZFE

Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Request a Quote Datasheet
Description
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Translators, Level Shifters - PI4ULS3V16ZFEDI-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V16ZFEDI-ND
Translators, Level Shifters PI4ULS3V16ZFEDI-ND
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1190623-PI4ULS3V16ZFE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1190623-PI4ULS3V16ZFE
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1190623-PI4ULS3V16ZFE
Win Source Part Number: 1190623-PI4ULS3V16ZF E Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters Series: ULS Features: Auto-Direction Sensing Package: Tray Number of Circuits: 2 Standard Package: 294 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Data Rate: 180Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 8 Voltage - VCCA: 1.2 V ~ 3.6 V Voltage - VCCB: 1.2 V ~ 3.6 V Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-TQFN (11x5) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Other Names: PI4ULS3V16ZFE-ND,PI4 ULS3V16ZFEDI Base Product Number: PI4ULS3V16 Product Status: Obsolete

Win Source Part Number: 1190623-PI4ULS3V16ZFE
Category: Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Series: ULS
Features: Auto-Direction Sensing
Package: Tray
Number of Circuits: 2
Standard Package: 294
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Data Rate: 180Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 8
Voltage - VCCA: 1.2 V ~ 3.6 V
Voltage - VCCB: 1.2 V ~ 3.6 V
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-TQFN (11x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Other Names: PI4ULS3V16ZFE-ND,PI4ULS3V16ZFEDI
Base Product Number: PI4ULS3V16
Product Status: Obsolete

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS3V16ZFE - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V16ZFE
Logic - Translators, Level Shifters PI4ULS3V16ZFE
IC TRNSLTR BIDIRECTIONAL 56TQFN

IC TRNSLTR BIDIRECTIONAL 56TQFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V16ZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V16ZFE
Translators, Level Shifters PI4ULS3V16ZFE
Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Voltage Level Translator Bidirectional 2 Circuit 8 Channel 180Mbps 56-TQFN (11x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number PI4ULS3V16ZFEDI-ND 1190623-PI4ULS3V16ZFE PI4ULS3V16ZFE PI4ULS3V16ZFE
Product Name Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Package Type 56-WFQFN Exposed Pad 56-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 1904895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Logic Family BiCMOS
Package Type SSOP; Tssop
Output Type 3 state
View Details
SN74GTL16612 18-Bit LVTTL-to-GTL/GTL+ Universal Bus Transceivers - SN74GTL16612DGGR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SSOP,TSSOP
Input Voltage 3.15 to 5.25 volts
View Details
Translators, Level Shifters - 1727-74AUP1T45GM,115TR-ND - DigiKey
Specs
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers