Pericom Semiconductor Corp. 1.2V 3.6V Logic IC PI4ULS3V16MNLE

Description
1.2V to 3.6V Universal Bi-directional Level Shifter with Automatic Direction Control & Advanced Package Solution Product overview: PI4ULS3V16MNLE from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.2V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PI4ULS3V16MNLE can be used for catalog matching and distributor lookup.
Request a Quote
Description
1.2V to 3.6V Universal Bi-directional Level Shifter with Automatic Direction Control & Advanced Package Solution Product overview: PI4ULS3V16MNLE from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.2V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PI4ULS3V16MNLE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.2V 3.6V Logic IC - 732-PI4ULS3V16MNLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2V 3.6V Logic IC
732-PI4ULS3V16MNLE
1.2V 3.6V Logic IC 732-PI4ULS3V16MNLE
1.2V to 3.6V Universal Bi-directional Level Shifter with Automatic Direction Control & Advanced Package Solution Product overview: PI4ULS3V16MNLE from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.2V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PI4ULS3V16MNLE can be used for catalog matching and distributor lookup.

1.2V to 3.6V Universal Bi-directional Level Shifter with Automatic Direction Control & Advanced Package Solution Product overview: PI4ULS3V16MNLE from Pericom Semiconductor Corp. (Diodes Incorporated) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 1.2V, 3.6V, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-PI4ULS3V16MNLE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 732-PI4ULS3V16MNLE
Product Name 1.2V 3.6V Logic IC
Logic Family Logic - Translators,Level Shifters
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 100302W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR; NOR
View Details
Hex Inverter - MYXAP54RHC04/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Quad 2-input NAND gate - 74AHCT00PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
10 suppliers