DIODES Incorporated Logic - Logic - Translators, Level Shifters - PI4ULS3V08ZFE PI4ULS3V08ZFE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808053-PI4ULS3V08ZFE Packaging: Tray Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 2 Output Type: Tri-State, Non-Inverted Data Rate: 180Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Part Status: Obsolete (End Of Life) Supplier Device Package: 36-TQFN (6x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Part Number Series: PI4ULS3V08
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 808053-PI4ULS3V08ZFE Packaging: Tray Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 2 Output Type: Tri-State, Non-Inverted Data Rate: 180Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Part Status: Obsolete (End Of Life) Supplier Device Package: 36-TQFN (6x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Part Number Series: PI4ULS3V08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - PI4ULS3V08ZFE - 808053-PI4ULS3V08ZFE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - PI4ULS3V08ZFE
808053-PI4ULS3V08ZFE
Logic - Logic - Translators, Level Shifters - PI4ULS3V08ZFE 808053-PI4ULS3V08ZFE
Manufacturer: Diodes Incorporated Win Source Part Number: 808053-PI4ULS3V08ZFE Packaging: Tray Mounting Style: SMD Features: Auto-Direction Sensing Number of Circuits: 2 Output Type: Tri-State, Non-Inverted Data Rate: 180Mbps Translator Type: Voltage Level Channel Type: Bidirectional Channels per Circuit: 4 Voltage - VCCA: 1.2V ~ 3.6V Voltage - VCCB: 1.2V ~ 3.6V Part Status: Obsolete (End Of Life) Supplier Device Package: 36-TQFN (6x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 36-WFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Part Number Series: PI4ULS3V08

Manufacturer: Diodes Incorporated
Win Source Part Number: 808053-PI4ULS3V08ZFE
Packaging: Tray
Mounting Style: SMD
Features: Auto-Direction Sensing
Number of Circuits: 2
Output Type: Tri-State, Non-Inverted
Data Rate: 180Mbps
Translator Type: Voltage Level
Channel Type: Bidirectional
Channels per Circuit: 4
Voltage - VCCA: 1.2V ~ 3.6V
Voltage - VCCB: 1.2V ~ 3.6V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 36-TQFN (6x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 36-WFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Part Number Series: PI4ULS3V08

Buy Now
Translators, Level Shifters - PI4ULS3V08ZFE-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4ULS3V08ZFE-ND
Translators, Level Shifters PI4ULS3V08ZFE-ND
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 180Mbps 36-TQFN (6x5)

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 180Mbps 36-TQFN (6x5)

Buy Now Datasheet
Logic - Translators, Level Shifters - PI4ULS3V08ZFE - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4ULS3V08ZFE
Logic - Translators, Level Shifters PI4ULS3V08ZFE
IC TRNSLTR BIDIRECTIONAL 36TQFN

IC TRNSLTR BIDIRECTIONAL 36TQFN

Supplier's Site Datasheet
Translators, Level Shifters - PI4ULS3V08ZFE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4ULS3V08ZFE
Translators, Level Shifters PI4ULS3V08ZFE
Voltage Level Translator Bidirectional 2 Circuit 4 Channel 180Mbps 36-TQFN (6x5)

Voltage Level Translator Bidirectional 2 Circuit 4 Channel 180Mbps 36-TQFN (6x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 808053-PI4ULS3V08ZFE PI4ULS3V08ZFE-ND PI4ULS3V08ZFE PI4ULS3V08ZFE
Product Name Logic - Logic - Translators, Level Shifters - PI4ULS3V08ZFE Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products