Bus Switch 1 x 8:1 24-TQFN (4x4)
Bus Switch 1 x 8:1 24-TQFN (4x4)
Bus Switch 1 x 8:1 24-TQFN (4x4)
Manufacturer: Diodes Incorporated
Win Source Part Number: 889174-PI4MSD5V9548A
Operating Temperature Range: -40°C ~ 85°C
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4MSD5
Categories: Integrated Circuits (ICs)
Case / Package: 24-TQFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 3500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4MSD5V9548AZDEXDKR
IC BUS SWITCH 1 X 8:1 24TQFN Product overview: PI4MSD5V9548AZDEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9548AZDE
IC BUS SWITCH 1 X 8:1 24TQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI4MSD5V9548AZDEXCT-ND | 889174-PI4MSD5V9548AZDEX | 743-PI4MSD5V9548AZDEX | PI4MSD5V9548AZDEX |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9548AZDEX | Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 24-VFQFN | 24-TQFN (4x4) | Tape & Reel (TR) | |
| Number of Pins | 24 | 24 | ||
| Standards and Certifications | RoHS |