DIODES Incorporated Signal Switches, Multiplexers, Decoders PI4MSD5V9547LE

Description
Multiplexer 2 x 8:1 24-TSSOP
Description
Multiplexer 2 x 8:1 24-TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The PI4MSD5V9547LE is an 8-channel bidirectional translating multiplexer designed for I2C-bus applications. It operates with a power supply voltage range of 1.65V to 5.5V and supports voltage level translation between various bus voltages, including 1.2V, 1.8V, 2.5V, 3.3V, and 5V. The device features low standby current, low on-resistance switches, and an active LOW reset input, which allows recovery from a stuck bus state. Channel selection is managed via the I2C bus, with the device powering up with Channel 0 connected for immediate communication. It includes ESD protection exceeding 8000V HBM and 1000V CDM, ensuring robust performance in various environments. The PI4MSD5V9547LE is available in TSSOP-24 and TQFN-24 packages, making it suitable for compact designs. This multiplexer is ideal for applications requiring reliable I2C communication across different voltage levels.

Datasheet Summary
Powered by GS/AI

The PI4MSD5V9547LE is an 8-channel bidirectional translating multiplexer designed for I2C-bus applications. It operates with a power supply voltage range of 1.65V to 5.5V and supports voltage level translation between various bus voltages, including 1.2V, 1.8V, 2.5V, 3.3V, and 5V. The device features low standby current, low on-resistance switches, and an active LOW reset input, which allows recovery from a stuck bus state. Channel selection is managed via the I2C bus, with the device powering up with Channel 0 connected for immediate communication. It includes ESD protection exceeding 8000V HBM and 1000V CDM, ensuring robust performance in various environments. The PI4MSD5V9547LE is available in TSSOP-24 and TQFN-24 packages, making it suitable for compact designs. This multiplexer is ideal for applications requiring reliable I2C communication across different voltage levels.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - PI4MSD5V9547LE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
PI4MSD5V9547LE
Signal Switches, Multiplexers, Decoders PI4MSD5V9547LE
Multiplexer 2 x 8:1 24-TSSOP

Multiplexer 2 x 8:1 24-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9547LE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
PI4MSD5V9547LE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders PI4MSD5V9547LE
IC MULTIPLEXER 2 X 8:1 24TSSOP

IC MULTIPLEXER 2 X 8:1 24TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number PI4MSD5V9547LE PI4MSD5V9547LE
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 1.65V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT238DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3T16211DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers