Multiplexer 2 x 1:4 20-TSSOP
Multiplexer 2 x 1:4 20-TSSOP
Multiplexer 2 x 1:4 20-TSSOP
IC MULTIPLEXER 2 X 1:4 20TSSOP Product overview: PI4MSD5V9544ALEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9544ALEX
Manufacturer: Diodes Incorporated
Win Source Part Number: 889169-PI4MSD5V9544A
Operating Temperature Range: -40°C ~ 85°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4MSD5
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4MSD5V9544ALEX-ND,
IC MULTIPLEXER 2 X 1:4 20TSSOP
IC MULTIPLEXER 2 X 1:4 20TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | PI4MSD5V9544ALEXDITR-ND | 743-PI4MSD5V9544ALEX | 889169-PI4MSD5V9544ALEX | PI4MSD5V9544ALEX | PI4MSD5V9544ALEX |
| Product Name | Signal Switches, Multiplexers, Decoders | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9544ALEX | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "20-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 20-TSSOP | Surface Mount | |
| Standards and Certifications | RoHS | ||||
| Supply Voltage (VS) | 1.65 volts | 1.65 to 5.5 volts |