IC BUS SWITCH 2 X 1:2 14TSSOP Product overview: PI4MSD5V9543ALEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9543ALEX
Manufacturer: Diodes Incorporated
Win Source Part Number: 1087973-PI4MSD5V9543
Type: Bus Switch
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Bus Switch 2 x 1:2 14-TSSOP
Bus Switch 2 x 1:2 14-TSSOP
Bus Switch 2 x 1:2 14-TSSOP
IC BUS SWITCH 2 X 1:2 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-PI4MSD5V9543ALEX | 1087973-PI4MSD5V9543ALEX | PI4MSD5V9543ALEXDICT-ND | PI4MSD5V9543ALEX |
| Product Name | Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9543ALEX | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Min Operating Current | 0.1000 mA | |||
| Power Dissipation | 100 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |