DIODES Incorporated Analog Switch and Multiplexer IC PI4MSD5V9542ALEX

Description
IC MULTIPLEXER 2 X 1:2 14TSSOP Product overview: PI4MSD5V9542ALEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9542ALEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MULTIPLEXER 2 X 1:2 14TSSOP Product overview: PI4MSD5V9542ALEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9542ALEX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
743-PI4MSD5V9542ALEX
Analog Switch and Multiplexer IC 743-PI4MSD5V9542ALEX
IC MULTIPLEXER 2 X 1:2 14TSSOP Product overview: PI4MSD5V9542ALEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9542ALEX can be used for catalog matching and distributor lookup.

IC MULTIPLEXER 2 X 1:2 14TSSOP Product overview: PI4MSD5V9542ALEX from Diodes Incorporated is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-PI4MSD5V9542ALEX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEX - 889167-PI4MSD5V9542ALEX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEX
889167-PI4MSD5V9542ALEX
Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEX 889167-PI4MSD5V9542ALEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889167-PI4MSD5V9542A LEX Operating Temperature Range: -40°C ~ 85°C Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: PI4MSD5 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PI4MSD5V9542ALEXDICT , PI4MSD5V9542ALEX-ND, PI4MSD5V9542ALEXDIDK R, PI4MSD5V9542ALEXDITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 889167-PI4MSD5V9542ALEX
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: PI4MSD5
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PI4MSD5V9542ALEXDICT, PI4MSD5V9542ALEX-ND, PI4MSD5V9542ALEXDIDKR, PI4MSD5V9542ALEXDITR

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI4MSD5V9542ALEXDICT-ND
Signal Switches, Multiplexers, Decoders PI4MSD5V9542ALEXDICT-ND
Multiplexer 2 x 1:2 14-TSSOP

Multiplexer 2 x 1:2 14-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI4MSD5V9542ALEXDIDKR-ND
Signal Switches, Multiplexers, Decoders PI4MSD5V9542ALEXDIDKR-ND
Multiplexer 2 x 1:2 14-TSSOP

Multiplexer 2 x 1:2 14-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
PI4MSD5V9542ALEXDITR-ND
Signal Switches, Multiplexers, Decoders PI4MSD5V9542ALEXDITR-ND
Multiplexer 2 x 1:2 14-TSSOP

Multiplexer 2 x 1:2 14-TSSOP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEX - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
PI4MSD5V9542ALEX
Logic - Signal Switches, Multiplexers, Decoders PI4MSD5V9542ALEX
IC MULTIPLEXER 2 X 1:2 14TSSOP

IC MULTIPLEXER 2 X 1:2 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-PI4MSD5V9542ALEX 889167-PI4MSD5V9542ALEX PI4MSD5V9542ALEXDICT-ND PI4MSD5V9542ALEX
Product Name Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - PI4MSD5V9542ALEX Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 1.65 to 5.5 volts
Min Operating Current 0.1000 mA
Power Dissipation 100 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1923274 - RS Components, Ltd.
Specs
Configuration SPST
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
16-channel analog multiplexer/demultiplexer - 74HC4067PW-Q100J - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers