DIODES Incorporated Connectors,Interconnects PI4IOE5V96224ZLEX

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of I/O: 8 Interface: Coax Cable and Female Connector Interrupt Output: Yes Output Type: Open Collector Current - Output Source/Sink: 20mA Clock Frequency: 750 kHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of I/O: 8 Interface: Coax Cable and Female Connector Interrupt Output: Yes Output Type: Open Collector Current - Output Source/Sink: 20mA Clock Frequency: 750 kHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Number of I/O: 8 Interface: Coax Cable and Female Connector Interrupt Output: Yes Output Type: Open Collector Current - Output Source/Sink: 20mA Clock Frequency: 750 kHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C Mounting Type: Fixed

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Number of I/O: 8
Interface: Coax Cable and Female Connector
Interrupt Output: Yes
Output Type: Open Collector
Current - Output Source/Sink: 20mA
Clock Frequency: 750 kHz
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Chameleon - 027-6A03-PDD - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details