DIODES Incorporated Transformers - Audio Transformers PI4IOE5V9554ZHEX

Description
Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Number of I/O: 8 Interface: Coax Cable and Female Connector Interrupt Output: Yes Output Type: Open Collector Current - Output Source/Sink: 20mA Clock Frequency: 750 kHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Number of I/O: 8 Interface: Coax Cable and Female Connector Interrupt Output: Yes Output Type: Open Collector Current - Output Source/Sink: 20mA Clock Frequency: 750 kHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers -  - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Audio Transformers
Transformers - Audio Transformers
Manufacturer: AMIS Category: Transformers - Audio Transformers Part Status: Obsolete Number of I/O: 8 Interface: Coax Cable and Female Connector Interrupt Output: Yes Output Type: Open Collector Current - Output Source/Sink: 20mA Clock Frequency: 750 kHz Voltage - Supply: 3V Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Transformers - Audio Transformers
Part Status: Obsolete
Number of I/O: 8
Interface: Coax Cable and Female Connector
Interrupt Output: Yes
Output Type: Open Collector
Current - Output Source/Sink: 20mA
Clock Frequency: 750 kHz
Voltage - Supply: 3V
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Name Transformers - Audio Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2901-AL FA2901-ALD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 4-1611469-1 - TE Connectivity
Specs
Mounting Foot
Standards Not EU ELV Compliant
Power Rating (VA) 75 VA
View Details