DIODES Incorporated Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4GTL2034LEX

Description
Win Source Part Number: 1355696-PI4GTL2034LE X Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: PI4GTL2034 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Mixed Signal Channels per Circuit: 4 Input Signal: GTL Output Signal: GTL
Request a Quote Datasheet
Description
Win Source Part Number: 1355696-PI4GTL2034LE X Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: PI4GTL2034 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Mixed Signal Channels per Circuit: 4 Input Signal: GTL Output Signal: GTL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - 1355696-PI4GTL2034LEX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
1355696-PI4GTL2034LEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters 1355696-PI4GTL2034LEX
Win Source Part Number: 1355696-PI4GTL2034LE X Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Base Product Number: PI4GTL2034 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: Open Drain Number of Circuits: 1 Channel Type: Unidirectional Translator Type: Mixed Signal Channels per Circuit: 4 Input Signal: GTL Output Signal: GTL

Win Source Part Number: 1355696-PI4GTL2034LEX
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: PI4GTL2034
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain
Number of Circuits: 1
Channel Type: Unidirectional
Translator Type: Mixed Signal
Channels per Circuit: 4
Input Signal: GTL
Output Signal: GTL

Buy Now Datasheet
Translators, Level Shifters - PI4GTL2034LEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Translators, Level Shifters
PI4GTL2034LEXDITR-ND
Translators, Level Shifters PI4GTL2034LEXDITR-ND
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Translators, Level Shifters - PI4GTL2034LEX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Translators, Level Shifters
PI4GTL2034LEX
Integrated Circuits (ICs) - Logic - Translators, Level Shifters PI4GTL2034LEX
IC TRANSLATOR UNIDIR 14TSSOP

IC TRANSLATOR UNIDIR 14TSSOP

Supplier's Site
Logic - Translators, Level Shifters - PI4GTL2034LEX - Lingto Electronic Limited
Shenzhen, China
Logic - Translators, Level Shifters
PI4GTL2034LEX
Logic - Translators, Level Shifters PI4GTL2034LEX
IC TRNSLTR UNIDIR 14TSSOP

IC TRNSLTR UNIDIR 14TSSOP

Supplier's Site Datasheet
Translators, Level Shifters - PI4GTL2034LEX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Translators, Level Shifters
PI4GTL2034LEX
Translators, Level Shifters PI4GTL2034LEX
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators Logic Level Translators
Product Number 1355696-PI4GTL2034LEX PI4GTL2034LEXDITR-ND PI4GTL2034LEX PI4GTL2034LEX PI4GTL2034LEX
Product Name Integrated Circuits (ICs) - Logic - Translators, Level Shifters Translators, Level Shifters Integrated Circuits (ICs) - Logic - Translators, Level Shifters Logic - Translators, Level Shifters Translators, Level Shifters
Logic Family GTL GTL GTL
Unlock Full Specs
to access all available technical data

Similar Products