Win Source Part Number: 1370736-PI4GTL2014LE
Category: Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: PI4GTL2014
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Open Drain
Number of Circuits: 1
Channel Type: Bidirectional
Translator Type: Mixed Signal
Channels per Circuit: 4
Input Signal: GTL, LVTTL
Output Signal: LVTTL, GTL
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
Mixed Signal Translator Unidirectional 1 Circuit 4 Channel 14-TSSOP
IC TRNSLTR UNIDIR 14TSSOP
IC TRANSLATOR UNIDIR 14TSSOP
IC TRNSLTR UNIDIR 14TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
| Product Number | 1370736-PI4GTL2014LEX | PI4GTL2014LEXDIDKR-ND | PI4GTL2014LEX | PI4GTL2014LEX | PI4GTL2014LEX | PI4GTL2014LEX |
| Product Name | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters | Translators, Level Shifters | Logic - Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Translators, Level Shifters |
| Logic Family | TTL; GTL, LVTTL | TTL | TTL; GTL, LVTTL |