DIODES Incorporated Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets PI4GTL2002UEX

Description
Manufacturer: AMIS Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Part Status: Obsolete Translator Type: Mixed Signal Channel Type: 3-Phase Channels per Circuit: 4 Output Type: Open Collector Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Part Status: Obsolete Translator Type: Mixed Signal Channel Type: 3-Phase Channels per Circuit: 4 Output Type: Open Collector Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Manufacturer: AMIS Category: Connectors, Interconnects>Socket s for ICs, Transistors>IC Sockets Part Status: Obsolete Translator Type: Mixed Signal Channel Type: 3-Phase Channels per Circuit: 4 Output Type: Open Collector Operating Temperature: -40°C ~ 85°C Package / Case: 8-SMD, No Lead Supplier Device Package: 529-MAPBGA (19x19)

Manufacturer: AMIS
Category: Connectors, Interconnects>Sockets for ICs, Transistors>IC Sockets
Part Status: Obsolete
Translator Type: Mixed Signal
Channel Type: 3-Phase
Channels per Circuit: 4
Output Type: Open Collector
Operating Temperature: -40°C ~ 85°C
Package / Case: 8-SMD, No Lead
Supplier Device Package: 529-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - Sockets for ICs, Transistors - IC Sockets
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm C Connector, C 90° Plug - 190307 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details