Manufacturer: Diodes Incorporated
Win Source Part Number: 889156-PI49FCT807CTS
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 49FCT807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
IC CLK BUFFER 1:10 100MHZ 20SOIC
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | 889156-PI49FCT807CTSEX | PI49FCT807CTSEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT807CTSEX | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Clock Driver |