The PI49FCT806T is an inverting clock driver from Quarktwin Technology Ltd., designed to provide high-speed clock distribution with a 1-in, 5-out configuration. It features extremely low output skew of 0.5 ns and operates with TTL input and CMOS output compatibility. The device includes Hi-Z state control for output enable inputs, which are active LOW, allowing for flexible signal management. This clock driver operates within an industrial temperature range of -40°C to +85°C and consumes low static power, typically around 1 mW. The device is available in multiple package types, including a 20-pin 300 mil wide SOIC, making it suitable for various applications. The PI49FCT806T also incorporates hysteresis on all inputs to enhance noise immunity. Engineers looking for a reliable clock buffer with low power consumption and minimal skew may find the PI49FCT806T a suitable choice for their projects.
Clock Fanout Buffer (Distribution) IC 1:5 66 MHz 20-SOIC (0.295", 7.50mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI49FCT806ATS |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 4.75 to 5.25 volts |
| Switching Frequency | 66000 kHz |