DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805TS PI49FCT805TS

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061570-PI49FCT805TS Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 50MHz Alternative Parts (Cross-Reference): IDT49FCT805ASO8; PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 061570-PI49FCT805TS Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 50MHz Alternative Parts (Cross-Reference): IDT49FCT805ASO8; PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805TS
061570-PI49FCT805TS
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805TS 061570-PI49FCT805TS
Manufacturer: Diodes Incorporated Win Source Part Number: 061570-PI49FCT805TS Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 50MHz Alternative Parts (Cross-Reference): IDT49FCT805ASO8; PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 061570-PI49FCT805TS
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 50MHz
Alternative Parts (Cross-Reference): IDT49FCT805ASO8; PI49FCT805ATSE; PI49FCT805TSEX; PI49FCT805TS;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 061570-PI49FCT805TS
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805TS
Device Type Clock Driver
Bus Interface CMOS; CMOS
Package Type Surface Mount; 20-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY28447LFXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
2 suppliers
CDC329A 1-To-6 Clock Driver With Selectable Polarity - CDC329ADRG4 - Texas Instruments
Specs
Device Type CMOS; Clock Driver
Bus Interface CMOS
Package Type SOIC
View Details
Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details