DIODES Incorporated Clock Buffers, Drivers PI49FCT805ATQ

Description
"Clock Fanout Buffer (Distribution) IC 1:5 66MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 66MHz 20-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT805ATQ-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT805ATQ-ND
Clock Buffers, Drivers PI49FCT805ATQ-ND
"Clock Fanout Buffer (Distribution) IC 1:5 66MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 66MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805ATQ - 733380-PI49FCT805ATQ - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805ATQ
733380-PI49FCT805ATQ
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805ATQ 733380-PI49FCT805ATQ
Manufacturer: Diodes Incorporated Win Source Part Number: 733380-PI49FCT805ATQ Packaging: Tube Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 66MHz Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Supplier Device Package: 20-QSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: 49FCT805 Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Diodes Incorporated
Win Source Part Number: 733380-PI49FCT805ATQ
Packaging: Tube
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 66MHz
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: 49FCT805
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI49FCT805ATQ - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT805ATQ
Clock/Timing - Clock Buffers, Drivers PI49FCT805ATQ
IC CLK BUFFER 1:5 66MHZ 20QSOP

IC CLK BUFFER 1:5 66MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT805ATQ-ND 733380-PI49FCT805ATQ PI49FCT805ATQ
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT805ATQ Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Clock and Timing IC - 728-SI4113-D-ZT1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tube
Supply Voltage 2.7 to 3.6 volts
View Details
5 suppliers
CDC2586 3.3V PLL CLock Driver with 1/2x, 1x and 2x Frequency Options - CDC2586PAHR - Texas Instruments
Specs
Device Type Clock Driver
Package Type TQFP
Supply Voltage 3.3 volts
View Details
7 suppliers
Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details