Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004948-PI49FCT3807S
Packaging: Tape and Reel
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Power Dissipation: 500 mW
Number of Pins: 20
Number of Outputs: 10
Quiescent Current: 3 µA
Propagation Delay: 4.5 ns
Categories: OEM Parts(O-R)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1004948-PI49FCT3807SX |
| Product Name | OEM Parts - OEM Parts (O - R) - PI49FCT3807SX |