DIODES Incorporated Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers PI49FCT3807SE

Description
Win Source Part Number: 1316233-PI49FCT3807S E Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 50 MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 49FCT3807 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1316233-PI49FCT3807S E Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 50 MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 49FCT3807 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1316233-PI49FCT3807SE
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1316233-PI49FCT3807SE
Win Source Part Number: 1316233-PI49FCT3807S E Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers Series: 49FCT Type: Fanout Buffer (Distribution) Package: Tube Frequency - Max: 50 MHz Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Voltage - Supply: 3V ~ 3.6V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Diodes Incorporated Base Product Number: 49FCT3807 Product Status: Obsolete

Win Source Part Number: 1316233-PI49FCT3807SE
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Series: 49FCT
Type: Fanout Buffer (Distribution)
Package: Tube
Frequency - Max: 50 MHz
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Voltage - Supply: 3V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Diodes Incorporated
Base Product Number: 49FCT3807
Product Status: Obsolete

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3807SE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3807SE-ND
Clock Buffers, Drivers PI49FCT3807SE-ND
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3807SE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3807SE
Clock/Timing - Clock Buffers, Drivers PI49FCT3807SE
IC CLK BUFFER 1:10 50MHZ 20SOIC

IC CLK BUFFER 1:10 50MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1316233-PI49FCT3807SE PI49FCT3807SE-ND PI49FCT3807SE
Product Name Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL CMOS; TTL
Package Type Surface Mount; 20-SOIC (0.295", 7.50mm Width) Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-B-TA-QCDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
BQ3285E RTC IC with 242x8 NVSRAM Alarm Wake-up - BQ3285ESSTR - Texas Instruments
Specs
Device Type Real Time Clock
Package Type PDIP,SOIC,SSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
6 suppliers