Manufacturer: Diodes Incorporated
Win Source Part Number: 061569-PI49FCT3807QE
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 50MHz
Alternative Parts (Cross-Reference): IDT74FCT3807DQI8; PI49FCT3807BQ; PI49FCT3807CQEX; PI49FCT3807QEX;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:10 50MHZ 20QSOP
IC CLK BUFFER 1:10 50MHZ 20QSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 061569-PI49FCT3807QEX | PI49FCT3807QEXDICT-ND | PI49FCT3807QEX | PI49FCT3807QEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807QEX | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL; CMOS, TTL | CMOS; TTL | CMOS, TTL | |
| Package Type | Surface Mount; 20-QSOP | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount | Surface Mount; Surface Mount |