DIODES Incorporated Clock Buffers, Drivers PI49FCT3807HEX

Description
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT3807HEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3807HEX-ND
Clock Buffers, Drivers PI49FCT3807HEX-ND
"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 50MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807HEX - 1087967-PI49FCT3807HEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807HEX
1087967-PI49FCT3807HEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807HEX 1087967-PI49FCT3807HEX
Manufacturer: Diodes Incorporated Win Source Part Number: 1087967-PI49FCT3807H EX Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS, TTL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 50MHz Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 1087967-PI49FCT3807HEX
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 50MHz
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3807HEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3807HEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3807HEX
IC CLK BUFFER 1:10 50MHZ 20SSOP

IC CLK BUFFER 1:10 50MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT3807HEX-ND 1087967-PI49FCT3807HEX PI49FCT3807HEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807HEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS; TTL CMOS; TTL; CMOS, TTL
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4360-8BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51210-B13517-GMR - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 6-WFDFN
View Details
2 suppliers