Clock Fanout Buffer (Distribution) IC 1:10 156 MHz 20-SSOP (0.209", 5.30mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | PI49FCT3807DHE |
| Product Name | Clock Buffers, Drivers |
| Output Configuration | Inverting |
| Supply Voltage | 3 to 3.6 volts |
| Switching Frequency | 156000 kHz |