"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SSOP (0.154"", 3.90mm Width)"
"Clock Fanout Buffer (Distribution) IC 1:10 100MHz 20-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 209974-PI49FCT3807CQ
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS, TTL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Alternative Parts (Cross-Reference): IDT74FCT3807DQI8; PI49FCT3807BQ; PI49FCT3807CQEX; PI49FCT3807QEX;
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:10 100MHZ 20QSOP
CLOCK DRIVER, WQSOP-20, -40 TO 85DEG C
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI49FCT3807CQEXDITR-ND | 209974-PI49FCT3807CQEX | PI49FCT3807CQEX | 29AK3682 |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3807CQEX | Clock/Timing - Clock Buffers, Drivers | Clock Driver, Wqsop-20, -40 To 85Deg C Diodes Inc. |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Clock Driver | Real Time Clock; Clock Driver; Clock Generator |
| Bus Interface | CMOS; TTL | CMOS; TTL; CMOS, TTL | ||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; 20-QSOP | Surface Mount; Surface Mount |