Manufacturer: Diodes Incorporated
Win Source Part Number: 711667-PI49FCT38072C
Packaging: Tape and Reel
Mounting Style: SMD
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
CLOCK BUFFER QSOP-20
| Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 711667-PI49FCT38072CQEX | PI49FCT38072CQEX | PI49FCT38072CQEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT38072CQEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Package Type | Surface Mount | Surface Mount; Surface Mount | Surface Mount; Surface Mount |
| Bus Interface | CMOS, TTL |