DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT38072BHEX PI49FCT38072BHEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810147-PI49FCT38072B HEX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 50MHz Number of Circuits: 1 Input: CMOS, TTL Output: CMOS, TTL Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 810147-PI49FCT38072B HEX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 50MHz Number of Circuits: 1 Input: CMOS, TTL Output: CMOS, TTL Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT38072BHEX
810147-PI49FCT38072BHEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT38072BHEX 810147-PI49FCT38072BHEX
Manufacturer: Diodes Incorporated Win Source Part Number: 810147-PI49FCT38072B HEX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 50MHz Number of Circuits: 1 Input: CMOS, TTL Output: CMOS, TTL Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 810147-PI49FCT38072BHEX
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 50MHz
Number of Circuits: 1
Input: CMOS, TTL
Output: CMOS, TTL
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock/Timing - Clock Buffers, Drivers - PI49FCT38072BHEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT38072BHEX
Clock/Timing - Clock Buffers, Drivers PI49FCT38072BHEX
CLOCK BUFFER SSOP-20

CLOCK BUFFER SSOP-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 810147-PI49FCT38072BHEX PI49FCT38072BHEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT38072BHEX Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface CMOS; TTL; CMOS, TTL
Package Type Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock/Timing - Application Specific - CY284108ZXCT - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 400 MHz
View Details
2 suppliers
CDCE62002 Four Output Clock Generator/Jitter Cleaner with Integrated Dual VCOs - CDCE62002RHBR - Texas Instruments
Specs
Device Type Clock Generator
Bus Interface LVDS; LVPECL, LVDS, LVCMOS
Package Type VQFN
View Details
8 suppliers
Real Time Clocks - RV-3028-C7-32.768KHZ-1PPM-TA-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details