DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805SE PI49FCT3805SE

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791806-PI49FCT3805SE Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, TTL Output: CMOS Part Status: Obsolete(EOL) Family Name: PI49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 49FCT3805SO; 49FCT3805BSOG; 49FCT3805SO8; 49FCT3805ASO; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 791806-PI49FCT3805SE Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, TTL Output: CMOS Part Status: Obsolete(EOL) Family Name: PI49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 49FCT3805SO; 49FCT3805BSOG; 49FCT3805SO8; 49FCT3805ASO; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805SE
791806-PI49FCT3805SE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805SE 791806-PI49FCT3805SE
Manufacturer: Diodes Incorporated Win Source Part Number: 791806-PI49FCT3805SE Series: 49FCT Packaging: Tube Type: Fanout Buffer (Distribution) Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Frequency - Max: 50MHz Number of Circuits: 2 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: CMOS, TTL Output: CMOS Part Status: Obsolete(EOL) Family Name: PI49FCT3805 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): 49FCT3805SO; 49FCT3805BSOG; 49FCT3805SO8; 49FCT3805ASO; Introduction Date: October 02, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 791806-PI49FCT3805SE
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Frequency - Max: 50MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: CMOS, TTL
Output: CMOS
Part Status: Obsolete(EOL)
Family Name: PI49FCT3805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): 49FCT3805SO; 49FCT3805BSOG; 49FCT3805SO8; 49FCT3805ASO;
Introduction Date: October 02, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3805SE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805SE-ND
Clock Buffers, Drivers PI49FCT3805SE-ND
"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SOIC (0.295"", 7.50mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 50MHz 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805SE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805SE
Clock/Timing - Clock Buffers, Drivers PI49FCT3805SE
IC CLK BUFFER 1:5 50MHZ 20SOIC

IC CLK BUFFER 1:5 50MHZ 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 791806-PI49FCT3805SE PI49FCT3805SE-ND PI49FCT3805SE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805SE Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; CMOS CMOS
Package Type Surface Mount Surface Mount; SOIC; "20-SOIC (0.295"", 7.50mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3049-C2-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface SPI; SPI, 4-Wire Serial
Features / Standards Programmable
View Details
Clock/Timing - Clock Buffers, Drivers - 59920ZQ-QS59920-5SOI - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DWRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
4 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SC-5H-ND - DigiKey
Specs
Device Type Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details