Pericom Semiconductor Corp. Custom Parts - Custom Parts (N - R) - PI49FCT3805HX PI49FCT3805HX

Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135888-PI49FCT3805H X Packaging: Tape and Reel Operating Supply Voltage: 3.3 V Power Dissipation: 500 mW Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 3 µA Propagation Delay: 8 ns Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135888-PI49FCT3805H X Packaging: Tape and Reel Operating Supply Voltage: 3.3 V Power Dissipation: 500 mW Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 3 µA Propagation Delay: 8 ns Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (N - R) - PI49FCT3805HX - 1135888-PI49FCT3805HX - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (N - R) - PI49FCT3805HX
1135888-PI49FCT3805HX
Custom Parts - Custom Parts (N - R) - PI49FCT3805HX 1135888-PI49FCT3805HX
Manufacturer: Pericom Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1135888-PI49FCT3805H X Packaging: Tape and Reel Operating Supply Voltage: 3.3 V Power Dissipation: 500 mW Number of Pins: 20 Number of Outputs: 10 Quiescent Current: 3 µA Propagation Delay: 8 ns Categories: Custom Parts Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Max Operating Temperature: 85 °C

Manufacturer: Pericom
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1135888-PI49FCT3805HX
Packaging: Tape and Reel
Operating Supply Voltage: 3.3 V
Power Dissipation: 500 mW
Number of Pins: 20
Number of Outputs: 10
Quiescent Current: 3 µA
Propagation Delay: 8 ns
Categories: Custom Parts
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1135888-PI49FCT3805HX
Product Name Custom Parts - Custom Parts (N - R) - PI49FCT3805HX
Unlock Full Specs
to access all available technical data