DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQEX PI49FCT3805CQEX

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 755613-PI49FCT3805CQ EX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 755613-PI49FCT3805CQ EX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQEX - 755613-PI49FCT3805CQEX - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQEX
755613-PI49FCT3805CQEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQEX 755613-PI49FCT3805CQEX
Manufacturer: Diodes Incorporated Win Source Part Number: 755613-PI49FCT3805CQ EX Packaging: Reel Type: Fanout Buffer (Distribution) Mounting Style: SMD Frequency - Max: 100MHz Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Diodes Incorporated
Win Source Part Number: 755613-PI49FCT3805CQEX
Packaging: Reel
Type: Fanout Buffer (Distribution)
Mounting Style: SMD
Frequency - Max: 100MHz
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Clock Buffers, Drivers - PI49FCT3805CQEXDITR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805CQEXDITR-ND
Clock Buffers, Drivers PI49FCT3805CQEXDITR-ND
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3805CQEXDICT-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805CQEXDICT-ND
Clock Buffers, Drivers PI49FCT3805CQEXDICT-ND
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock Buffers, Drivers - PI49FCT3805CQEXDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805CQEXDIDKR-ND
Clock Buffers, Drivers PI49FCT3805CQEXDIDKR-ND
"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 100MHz 20-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805CQEX
Clock/Timing - Clock Buffers, Drivers PI49FCT3805CQEX
IC CLK BUFFER 1:5 100MHZ 20QSOP

IC CLK BUFFER 1:5 100MHZ 20QSOP

Supplier's Site Datasheet
Clock Buffers, Drivers - PI49FCT3805CQEX - ODG (Origin Data Global)
Shenzhen, China
Clock Buffers, Drivers
PI49FCT3805CQEX
Clock Buffers, Drivers PI49FCT3805CQEX
IC CLK BUFFER 1:5 100MHZ 20QSOP

IC CLK BUFFER 1:5 100MHZ 20QSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 755613-PI49FCT3805CQEX PI49FCT3805CQEXDITR-ND PI49FCT3805CQEX PI49FCT3805CQEX
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805CQEX Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver Fanout Buffer (Distribution); Clock Driver
Bus Interface CMOS; CMOS CMOS CMOS
Package Type Surface Mount Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; EDIP
Operating Temperature 0.0 C (32 F)
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - ECS-RTC-3225-5699HS - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CYW305OXC - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
View Details
2 suppliers