DIODES Incorporated Clock Buffers, Drivers PI49FCT3805BHE

Description
"Clock Fanout Buffer (Distribution) IC 1:5 80MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 80MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT3805BHE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3805BHE-ND
Clock Buffers, Drivers PI49FCT3805BHE-ND
"Clock Fanout Buffer (Distribution) IC 1:5 80MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 80MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805BHE
132760-PI49FCT3805BHE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805BHE 132760-PI49FCT3805BHE
Manufacturer: Diodes Incorporated Win Source Part Number: 132760-PI49FCT3805BH E Packaging: Tube/Rail Type: Fanout Buffer (Distribution) Number of Circuits: 2 Mounting: SMD (SMT) Input: CMOS, TTL Output: CMOS Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 80MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 132760-PI49FCT3805BHE
Packaging: Tube/Rail
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS, TTL
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 80MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3805BHE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3805BHE
Clock/Timing - Clock Buffers, Drivers PI49FCT3805BHE
IC CLK BUFFER 1:5 80MHZ 20SSOP

IC CLK BUFFER 1:5 80MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT3805BHE-ND 132760-PI49FCT3805BHE PI49FCT3805BHE
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3805BHE Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rtc, I2C, Rv-3029, 6Ppm, 10Son; Date Format Micro Crystal - 09X0503 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-1BCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
CDC339 1-To-8 (4 Same Frequency, 4 Divide-By-2) Clock Driver With Clear - CDC339DBG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
4 suppliers