DIODES Incorporated Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LE PI49FCT3803LE

Description
Manufacturer: Pericom Win Source Part Number: 1237475-PI49FCT3803L E Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pericom Win Source Part Number: 1237475-PI49FCT3803L E Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LE - 1237475-PI49FCT3803LE - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LE
1237475-PI49FCT3803LE
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LE 1237475-PI49FCT3803LE
Manufacturer: Pericom Win Source Part Number: 1237475-PI49FCT3803L E Manufacturer Homepage: www.pericom.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Pericom
Win Source Part Number: 1237475-PI49FCT3803LE
Manufacturer Homepage: www.pericom.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Clock Buffers, Drivers - PI49FCT3803LE-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT3803LE-ND
Clock Buffers, Drivers PI49FCT3803LE-ND
"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:7 156MHz 16-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LE - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT3803LE
Clock/Timing - Clock Buffers, Drivers PI49FCT3803LE
IC CLK BUFFER 1:7 156MHZ 16TSSOP

IC CLK BUFFER 1:7 156MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 1237475-PI49FCT3803LE PI49FCT3803LE-ND PI49FCT3803LE
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT3803LE Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Fanout Buffer (Distribution); Clock Driver Clock Driver
Bus Interface CMOS; TTL
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" Surface Mount; Surface Mount
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TRCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Rtc, I2C, Rv-3029, 30Ppm, 10Son; Date Format Micro Crystal - 09X0509 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4116BRU - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 550 MHz
View Details
Real Time Clocks - 1898329P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details