"Clock Fanout Buffer (Distribution) IC 1:5 156MHz 16-SSOP (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:5 156MHZ 16QSOP
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PI49FCT3802QE-ND | PI49FCT3802QE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; TTL | |
| Package Type | Surface Mount; SSOP; "16-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |
| Supply Voltage | 3 to 3.6 volts |