DIODES Incorporated Clock Buffers, Drivers PI49FCT32807HEX

Description
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - PI49FCT32807HEX-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
PI49FCT32807HEX-ND
Clock Buffers, Drivers PI49FCT32807HEX-ND
"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:10 133MHz 20-SSOP (0.209"", 5.30mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HEX
889148-PI49FCT32807HEX
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HEX 889148-PI49FCT32807HEX
Manufacturer: Diodes Incorporated Win Source Part Number: 889148-PI49FCT32807H EX Series: 49FCT Operating Temperature Range: -40°C ~ 85°C Package: 20-SSOP (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 49FCT32807 Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 889148-PI49FCT32807HEX
Series: 49FCT
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 49FCT32807
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HEX - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PI49FCT32807HEX
Clock/Timing - Clock Buffers, Drivers PI49FCT32807HEX
IC CLK BUFFER 1:10 133MHZ 20SSOP

IC CLK BUFFER 1:10 133MHZ 20SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number PI49FCT32807HEX-ND 889148-PI49FCT32807HEX PI49FCT32807HEX
Product Name Clock Buffers, Drivers Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32807HEX Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS
Package Type Surface Mount; SSOP; "20-SSOP (0.209"", 5.30mm Width)" Surface Mount; 20-SSOP Surface Mount; Surface Mount
Supply Voltage 2.97 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1DAFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
CDC328A 1-To-6 Clock Driver With Selectable Polarity - CDC328ADRG4 - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface TTL; TTL
Package Type SOIC,SSOP
View Details
RTC/Clock Chip >> Real-time Clocks (RTC) - RV-8803-C7-32.768KHZ-7PPM-TA105-QA - LCSC Electronics Technology (HK) Limited
Specs
Device Type Real Time Clock
Features / Standards RoHS
View Details