Manufacturer: Diodes Incorporated
Win Source Part Number: 209972-PI49FCT32805Q
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 2
Mounting: SMD (SMT)
Input: CMOS
Output: CMOS
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 133MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC CLK BUFFER 1:5 133MHZ 20QSOP
IC CLK BUFFER 1:5 133MHZ 20QSOP
"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 20-SSOP (0.154"", 3.90mm Width)"
IC CLK BUFFER 1:5 133MHZ 20QSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 209972-PI49FCT32805QEX | 31-PI49FCT32805QEXDKR-ND | PI49FCT32805QEX |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32805QEX | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | CMOS; CMOS | CMOS | |
| Package Type | Surface Mount; 20-QSOP | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount; Surface Mount |