"Clock Fanout Buffer (Distribution) IC 1:5 133MHz 20-SSOP (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 791803-PI49FCT32805Q
Series: 49FCT
Packaging: Tube
Type: Fanout Buffer (Distribution)
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.154", 3.90mm Width)
Frequency - Max: 133MHz
Number of Circuits: 2
Mounting: SMD
Operating Supply Voltage: 2.97 V ~ 3.63 V
Input: CMOS
Output: CMOS
Family Name: PI49FCT32805
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): 49FCT3805DQI; 49FCT3805DQI8; 49FCT20805QI8; 49FCT20805QI;
Introduction Date: October 02, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
CLOCK DRIVER, 133MHZ, -40 TO 85DEG C
IC CLK BUFFER 1:5 133MHZ 20QSOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | PI49FCT32805QE-ND | 791803-PI49FCT32805QE | 29AK3673 | PI49FCT32805QE |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - PI49FCT32805QE | Clock Driver, 133Mhz, -40 To 85Deg C Diodes Inc. | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver | Real Time Clock; Clock Driver; Clock Generator | Clock Driver |
| Bus Interface | CMOS | CMOS; CMOS | ||
| Package Type | Surface Mount; SSOP; "20-SSOP (0.154"", 3.90mm Width)" | Surface Mount | Surface Mount; Surface Mount |